MIL-5015 MS/AC THREADED PLUG
CONNECTOR
CONNECTOR
ER 14C 12#16,2#12 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DT
CON CIRC STRT PLUG 14CT PIN ROHS COMPLIANT: NO
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3106A28-2P-ND | MS3106A28-2P | Amphenol MS3106A28-2P | 97C6389 | 75X2580 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial | Con Circ Strt Plug 14Ct Pin Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 900 volts | ||||
| Current Rating | 13.0 to 23.0 amps |