Amphenol Industrial Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Amphenol Industrial MS3106A28-22P-RES

Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote
Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-22P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#4 3#16 PIN PLUG

ER 6C 3#4 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Amphenol Industrial - 96J8950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Amphenol Industrial
96J8950
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Amphenol Industrial 96J8950
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-22P-RES 96J8950
Product Name Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details