Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A28-21S

Description
ER 37C 37#16 SKT PLUG
Request a Quote
Description
ER 37C 37#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-21S - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT PLUG

ER 37C 37#16 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A28-21S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-21S
Connectors Mil-Qualified, Circular Body, All MS3106A28-21S
5015 Solder Plug SKT Contacts

5015 Solder Plug SKT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-21S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-21S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-21S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-21S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-21S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-21S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-21S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-21S
CONNECTOR

CONNECTOR

Buy Now
Fort Worth, TX, USA
connector,straight plug,class a,size 28,37 #16 solder socket contact,olive drab
70010088
connector,straight plug,class a,size 28,37 #16 solder socket contact,olive drab 70010088
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Supplier's Site
Circular Connector, Plug, 28-21, Cable; Military Specification Amphenol Industrial - 75X2586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Military Specification Amphenol Industrial
75X2586
Circular Connector, Plug, 28-21, Cable; Military Specification Amphenol Industrial 75X2586
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-21S MS3106A28-21S MS3106A28-21S 70010088 75X2586
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I connector,straight plug,class a,size 28,37 #16 solder socket contact,olive drab Circular Connector, Plug, 28-21, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products