Amphenol Industrial Circular Connector Assemblies MS3106A28-20P

Description
ER 14C 4#16 10#12 PIN PLUG
Request a Quote Datasheet
Description
ER 14C 4#16 10#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-20P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 PIN PLUG

ER 14C 4#16 10#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A28-20P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A28-20P-ND
Circular Connector Assemblies 339-MS3106A28-20P-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-20P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-20P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-20P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-20P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 14C 4#16 10#12 PIN PLUG

ER 14C 4#16 10#12 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial - 94C1067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
94C1067
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial 94C1067
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X2582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X2582
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X2582
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 14, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 14, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 28-20, Solder; Military Specification Amphenol Industrial - 76J3316 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 28-20, Solder; Military Specification Amphenol Industrial
76J3316
Mil Spec Cir Conn, Plug, 28-20, Solder; Military Specification Amphenol Industrial 76J3316
MIL SPEC CIR CONN, PLUG, 28-20, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 28-20, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-20P 339-MS3106A28-20P-ND MS3106A28-20P MS3106A28-20P 94C1067 75X2582
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers