Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A28-17S

Description
5015 Solder Plug SKT Contacts
Request a Quote
Description
5015 Solder Plug SKT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106A28-17S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-17S
Connectors Mil-Qualified, Circular Body, All MS3106A28-17S
5015 Solder Plug SKT Contacts

5015 Solder Plug SKT Contacts

Buy Now
 - Amphenol MS3106A28-17S - PEI-Genesis
Philadelphia, PA, United States
ER 15C 15#16 SKT PLUG

ER 15C 15#16 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A28-17S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-17S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-17S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A28-17S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-17S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-17S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial - 85K1226 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial
85K1226
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial 85K1226
CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Con Circ Strt Plug 15Ct Soc Rohs Compliant Amphenol Industrial - 75X2573 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Strt Plug 15Ct Soc Rohs Compliant Amphenol Industrial
75X2573
Con Circ Strt Plug 15Ct Soc Rohs Compliant Amphenol Industrial 75X2573
CON CIRC STRT PLUG 15CT SOC ROHS COMPLIANT: NO

CON CIRC STRT PLUG 15CT SOC ROHS COMPLIANT: NO

Supplier's Site
Plug Rohs Compliant Amphenol Industrial - 76J3309 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Industrial
76J3309
Plug Rohs Compliant Amphenol Industrial 76J3309
PLUG ROHS COMPLIANT: NO

PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A28-17S Amphenol MS3106A28-17S MS3106A28-17S 85K1226 75X2573
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial Con Circ Strt Plug 15Ct Soc Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details