Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A28-17PX

Description
5015 Solder Plug Pin Contacts
Request a Quote
Description
5015 Solder Plug Pin Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106A28-17PX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-17PX
Connectors Mil-Qualified, Circular Body, All MS3106A28-17PX
5015 Solder Plug Pin Contacts

5015 Solder Plug Pin Contacts

Buy Now
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial - 25K7389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial
25K7389
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial 25K7389
CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106A28-17PX 25K7389
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers