Amphenol Industrial Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial MS3106A28-15PW

Description
ER 35C 35#16 PIN PLUG
Request a Quote
Description
ER 35C 35#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-15PW - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 PIN PLUG

ER 35C 35#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 35C 35#16 PIN PLUG

ER 35C 35#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial - 96J8903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
96J8903
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial 96J8903
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-15PW MS3106A28-15PW 96J8903
Product Name Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details