Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A28-12PY

Description
ER 26C 26#16 PIN PLUG
Request a Quote
Description
ER 26C 26#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-12PY - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN PLUG

ER 26C 26#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A28-12PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-12PY
Connectors Mil-Qualified, Circular Body, All MS3106A28-12PY
5015 Solder Plug Pin Contacts

5015 Solder Plug Pin Contacts

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial - 96J8896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial
96J8896
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial 96J8896
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-12PY MS3106A28-12PY 96J8896
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers