Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A28-12PX

Description
ER 26C 26#16 PIN PLUG
Request a Quote
Description
ER 26C 26#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 26C 26#16 PIN PLUG

ER 26C 26#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A28-12PX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-12PX
Connectors Mil-Qualified, Circular Body, All MS3106A28-12PX
5015 Solder Plug Pin Contacts

5015 Solder Plug Pin Contacts

Buy Now
 - Amphenol MS3106A28-12PX - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN PLUG

ER 26C 26#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial - 96J8895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial
96J8895
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial 96J8895
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A28-12PX MS3106A28-12PX Amphenol MS3106A28-12PX 96J8895
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details