26 Position Circular Connector Plug, Male Pins Solder Cup
ER 26C 26#16 PIN PLUG
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
5015 Solder Plug Pin Contacts
CIRCULAR CONN, PLUG, 28-12, CABLE; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3106A28-12P-ND | Amphenol MS3106A28-12P | MS3106A28-12P | MS3106A28-12P | 76J3300 | 70010085 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Conn, Plug, 28-12, Cable; Military Specification Amphenol Industrial | connector,straight plug,class a,size 28,26 #16 solder pin contact,olive drab | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Threaded | Threaded |