Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A28-11SX

Description
ER 22C 18#16 4#12 SKT PLUG
Request a Quote
Description
ER 22C 18#16 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-11SX - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 SKT PLUG

ER 22C 18#16 4#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A28-11SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-11SX
Connectors Mil-Qualified, Circular Body, All MS3106A28-11SX
5015 Solder Plug SKT Contacts

5015 Solder Plug SKT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-11SX
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-11SX
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-11SX
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-11SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial - 96J8891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
96J8891
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial 96J8891
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-11SX MS3106A28-11SX MS3106A28-11SX 96J8891
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details