Amphenol Industrial Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial MS3106A28-11PW

Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote
Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
 - Amphenol MS3106A28-11PW - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial - 42J5989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
42J5989
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial 42J5989
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A28-11PW Amphenol MS3106A28-11PW 42J5989
Product Name Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details