Amphenol Industrial Circular Connector Assemblies MS3106A28-11P

Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-11P - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A28-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A28-11P-ND
Circular Connector Assemblies 339-MS3106A28-11P-ND
22 Position Circular Connector Plug, Male Pins Solder Cup

22 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3106A28-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-11P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial - 96J8885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
96J8885
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial 96J8885
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 50H8086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
50H8086
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 50H8086
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 28-11, Cable; Military Specification Amphenol Industrial - 76J3298 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Military Specification Amphenol Industrial
76J3298
Circular Connector, Plug, 28-11, Cable; Military Specification Amphenol Industrial 76J3298
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-11P 339-MS3106A28-11P-ND MS3106A28-11P MS3106A28-11P 96J8885 50H8086
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Circular Connector Contacts - 1734-1060-20-0177TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 22 AWG
View Details