Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A28-10S

Description
ER 7C 3#12 2#8 2#4 SKT PLUG
Request a Quote Datasheet
Description
ER 7C 3#12 2#8 2#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-10S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 3#12 2#8 2#4 SKT PLUG

ER 7C 3#12 2#8 2#4 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A28-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A28-10S
Connectors Mil-Qualified, Circular Body, All MS3106A28-10S
5015 Solder Plug SKT Contacts

5015 Solder Plug SKT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A28-10S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-10S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-10S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A28-10S
MIL Spec Connector - MIL-DTL 5015, I MS3106A28-10S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3106A28-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A28-10S-ND
Circular Connector Assemblies 339-MS3106A28-10S-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial - 96J8884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial
96J8884
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial 96J8884
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Con Circ Strt Plug 07Ct Soc Rohs Compliant Amphenol Industrial - 75X2559 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Strt Plug 07Ct Soc Rohs Compliant Amphenol Industrial
75X2559
Con Circ Strt Plug 07Ct Soc Rohs Compliant Amphenol Industrial 75X2559
CON CIRC STRT PLUG 07CT SOC ROHS COMPLIANT: NO

CON CIRC STRT PLUG 07CT SOC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-10S MS3106A28-10S MS3106A28-10S 339-MS3106A28-10S-ND 96J8884 75X2559
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial Con Circ Strt Plug 07Ct Soc Rohs Compliant Amphenol Industrial
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details