Amphenol Industrial Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial MS3106A28-10S-RES

Description
ER 7C 3#12 2#8 2#4 SKT PLUG
Request a Quote
Description
ER 7C 3#12 2#8 2#4 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A28-10S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 7C 3#12 2#8 2#4 SKT PLUG

ER 7C 3#12 2#8 2#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial - 25K7387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial
25K7387
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial 25K7387
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A28-10S-RES 25K7387
Product Name Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details