MIL-DTL-5015 Circular Connector, 2 Pos, Male, Solder, Straight Product overview: MS3106A24-9P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3106A24-9P can be used for catalog matching and distributor lookup.
ER 2C 2#4 PIN PLUG
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
PLUG
2 Position Circular Connector Plug, Male Pins Solder Cup
Win Source Part Number: 1080327-MS3106A24-9P
Category: Connectors, Interconnects>Circul
Series: MIL-5015 Type
Number of Positions: 2
Color: Olive Drab
Features: Backshell, Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 24-9
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 97-3106A-12S-3P; 97-3106A-10SL-4S; MS3101A12S-3P; MS3106A12S-3P; MS3106F12S-3P; MS3106F14S-9PMS3106A
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: MS3106A249P,339-MS31
Base Product Number: MS3106A24
RoHS Status: RoHS non-compliant
Primary Material: Metal
MIL SPEC CIRCULAR CONN, PLUG, 2P, 24-9; Military Specification:MIL-DT
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-MS3106A24-9P | Amphenol MS3106A24-9P | MS3106A24-9P | MS3106A24-9P | 339-MS3106A24-9P-ND | 1080327-MS3106A24-9P | 76J3292 |
| Product Name | Electronic Connector | MIL Spec Connector - MIL-DTL 5015, I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | Mil Spec Circular Conn, Plug, 2P, 24-9; Military Specification Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Termination | Solder | Solder Cup | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector |