Amphenol Industrial Circular Connector Plug, Size 24, 1 Position, Cable; Military Specification Amphenol Industrial MS3106A24-52S-RES

Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 24, 1 Position, Cable; Military Specification Amphenol Industrial - 22M1389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 1 Position, Cable; Military Specification Amphenol Industrial
22M1389
Circular Connector Plug, Size 24, 1 Position, Cable; Military Specification Amphenol Industrial 22M1389
CIRCULAR CONNECTOR PLUG, SIZE 24, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M1389
Product Name Circular Connector Plug, Size 24, 1 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details