ER 24C 24#16 SKT PLUG
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A24-28S | MS3106A24-28S | 76J3283 | 70010082 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Plug, 24-28, Cable; Military Specification Amphenol Industrial | connector,straight plug,class a,size 24,24 #16 solder socket contact,olive drab | |
| Gender | Male / Plug | |||
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Threaded | Threaded | ||
| Geometry | Straight |