5015 Solder Plug SKT Contacts
CONNECTOR
CONNECTOR
ER 10C 9#16,1#8 SKT PLUG
MIL-5015 MS/AC THREADED PLUG
CIRCULAR CONNECTOR PLUG SIZE 24, 10 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106A24-21S | MS3106A24-21S | Amphenol MS3106A24-21S | 339-MS3106A24-21S-ND | 96J8853 | 75X2539 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Connector Plug Size 24, 10 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 900 volts |