Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A22-19S-RES

Description
ER 14C 14#16 SKT PLUG
Request a Quote
Description
ER 14C 14#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A22-19S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT PLUG

ER 14C 14#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A22-19S-RES
MIL Spec Connector - MIL-DTL 5015, I MS3106A22-19S-RES
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial - 63K5762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
63K5762
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial 63K5762
CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A22-19S-RES MS3106A22-19S-RES 63K5762
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details