Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A22-19P

Description
ER 14C 14#16 PIN PLUG
Request a Quote Datasheet
Description
ER 14C 14#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A22-19P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN PLUG

ER 14C 14#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106A22-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A22-19P
Connectors Mil-Qualified, Circular Body, All MS3106A22-19P
5015 Solder Plug Pin Contacts

5015 Solder Plug Pin Contacts

Buy Now
Circular Connector Assemblies - 339-MS3106A22-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A22-19P-ND
Circular Connector Assemblies 339-MS3106A22-19P-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A22-19P
MIL Spec Connector - MIL-DTL 5015, I MS3106A22-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A22-19P
MIL Spec Connector - MIL-DTL 5015, I MS3106A22-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 14C 14#16 PIN PLUG

ER 14C 14#16 PIN PLUG

Buy Now
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75X2495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75X2495
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75X2495
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 22-19, Sldr; Military Specification Amphenol Industrial - 10J5151 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 22-19, Sldr; Military Specification Amphenol Industrial
10J5151
Mil Spec Cir Conn, Plug, 22-19, Sldr; Military Specification Amphenol Industrial 10J5151
MIL SPEC CIR CONN, PLUG, 22-19, SLDR; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 22-19, SLDR; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A22-19P MS3106A22-19P 339-MS3106A22-19P-ND MS3106A22-19P MS3106A22-19P 75X2495 10J5151
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial Mil Spec Cir Conn, Plug, 22-19, Sldr; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details