Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A22-11P

Description
ER 2C 2#16 PIN PLUG
Request a Quote
Description
ER 2C 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A22-11P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16 PIN PLUG

ER 2C 2#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A22-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A22-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A22-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A22-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 22, 2 Position, Cable; Military Specification Amphenol Industrial - 96J8770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 2 Position, Cable; Military Specification Amphenol Industrial
96J8770
Circular Connector Plug, Size 22, 2 Position, Cable; Military Specification Amphenol Industrial 96J8770
CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A22-11P MS3106A22-11P 96J8770
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers