CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
ER 4C 4#12 PIN PLUG
ER 4C 4#12 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 4, Pin, Solder, Cable Mount RoHS Compliant: No
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106A20-4P | MS3106A20-4P | Amphenol MS3106A20-4P | 76J3192 | 97C5075 | 75X2471 | 70010075 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Plug, 20-4, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | connector,straight plug,class a,size 20,4 #12 solder pin contact,olive drab | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Gender | Male / Plug | ||||||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Coupling | Threaded | Threaded | |||||
| Geometry | Straight |