Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A20-3P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106A20-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A20-3P
Connectors Mil-Qualified, Circular Body, All MS3106A20-3P
PLUG

PLUG

Buy Now
 - Amphenol MS3106A20-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 PIN PLUG

ER 3C 3#12 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A20-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-3P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-3P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 3C 3#12 PIN PLUG

ER 3C 3#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A20-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A20-3P-ND
Circular Connector Assemblies 339-MS3106A20-3P-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Amphenol Industrial - 96J8749 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Amphenol Industrial
96J8749
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Amphenol Industrial 96J8749
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 74C0671 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
74C0671
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 74C0671
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A20-3P Amphenol MS3106A20-3P MS3106A20-3P MS3106A20-3P 339-MS3106A20-3P-ND 96J8749 74C0671
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers