Amphenol Industrial Circular Connector Plug, Size 20, 1 Position, Cable; Military Specification Amphenol Industrial MS3106A20-2S-RES

Description
ER 1C 1#0 SKT PLUG
Request a Quote
Description
ER 1C 1#0 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A20-2S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#0 SKT PLUG

ER 1C 1#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 1 Position, Cable; Military Specification Amphenol Industrial - 40M1070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 1 Position, Cable; Military Specification Amphenol Industrial
40M1070
Circular Connector Plug, Size 20, 1 Position, Cable; Military Specification Amphenol Industrial 40M1070
CIRCULAR CONNECTOR PLUG, SIZE 20, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A20-2S-RES 40M1070
Product Name Circular Connector Plug, Size 20, 1 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details