ER 17C 17#16 SKT PLUG
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
17 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Industrial RoHS Compliant: No
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A20-29S | MS3106A20-29S | 339-MS3106A20-29S-ND | 09J9073 | 96J8742 | 70010078 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Industrial Rohs Compliant Amphenol Industrial | connector,straight plug,class a,size 20,17#16 solder socket contact,olive drab | |
| Gender | Male / Plug | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | |
| Mounting | Free Hanging (In-Line) | |||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Threaded | Threaded |