Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106A20-23S

Description
5015 Solder Plug SKT Contacts
Request a Quote Datasheet
Description
5015 Solder Plug SKT Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106A20-23S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106A20-23S
Connectors Mil-Qualified, Circular Body, All MS3106A20-23S
5015 Solder Plug SKT Contacts

5015 Solder Plug SKT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A20-23S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-23S
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-23S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-23S
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-23S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-23S
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-23S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 2C 2#8 SKT PLUG

ER 2C 2#8 SKT PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A20-23S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A20-23S-ND
Circular Connector Assemblies 339-MS3106A20-23S-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - Amphenol MS3106A20-23S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#8 SKT PLUG

ER 2C 2#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial - 10J8278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial
10J8278
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial 10J8278
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75X2465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75X2465
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75X2465
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 20-23, Solder; Military Specification Amphenol Industrial - 76J3175 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 20-23, Solder; Military Specification Amphenol Industrial
76J3175
Mil Spec Cir Conn, Plug, 20-23, Solder; Military Specification Amphenol Industrial 76J3175
MIL SPEC CIR CONN, PLUG, 20-23, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 20-23, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A20-23S MS3106A20-23S MS3106A20-23S 339-MS3106A20-23S-ND Amphenol MS3106A20-23S 10J8278 75X2465
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details