Amphenol Industrial Circular Connector Assemblies MS3106A20-11P

Description
13 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
13 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3106A20-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A20-11P-ND
Circular Connector Assemblies 339-MS3106A20-11P-ND
13 Position Circular Connector Plug, Male Pins Solder Cup

13 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A20-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A20-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 13C 13#16 PIN PLUG

ER 13C 13#16 PIN PLUG

Buy Now
 - Amphenol MS3106A20-11P - PEI-Genesis
Philadelphia, PA, United States
ER 13C 13#16 PIN PLUG

ER 13C 13#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial - 72C9681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial
72C9681
Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial 72C9681
CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X2451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X2451
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X2451
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 13, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 13, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 20-11, Solder; Military Specification Amphenol Industrial - 76J3152 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 20-11, Solder; Military Specification Amphenol Industrial
76J3152
Mil Spec Cir Conn, Plug, 20-11, Solder; Military Specification Amphenol Industrial 76J3152
MIL SPEC CIR CONN, PLUG, 20-11, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 20-11, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3106A20-11P-ND MS3106A20-11P MS3106A20-11P Amphenol MS3106A20-11P 72C9681 75X2451
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Mil Spec Circular Connectors - 4108669 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details