ER 4C 4#16 SKT PLUG
4 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
5015 Solder Plug SKT Contacts
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A18-4S | 339-MS3106A18-4S-ND | MS3106A18-4S | MS3106A18-4S | 70010066 | 96J8690 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | connector,straight plug,class a,size 18,4 #16 solder socket contact,olive drab | Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||||
| Geometry | Straight | |||||
| Termination | Solder |