Amphenol Industrial Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial MS3106A18-19PY-RES

Description
ER 10C 10#16 PIN PLUG
Request a Quote
Description
ER 10C 10#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
 - Amphenol MS3106A18-19PY-RES - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial - 96J8662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
96J8662
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial 96J8662
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A18-19PY-RES Amphenol MS3106A18-19PY-RES 96J8662
Product Name Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details