Amphenol Industrial Connectors Mil-Qualified, Shell Only MS3106A18-11S

Description
ER 5C 5#12 SKT PLUG
Request a Quote Datasheet
Description
ER 5C 5#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A18-11S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT PLUG

ER 5C 5#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Shell Only - MS3106A18-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Shell Only
MS3106A18-11S
Connectors Mil-Qualified, Shell Only MS3106A18-11S
5015 Solder Plug SKT Contacts

5015 Solder Plug SKT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106A18-11S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A18-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106A18-11S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A18-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106A18-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A18-11S
MIL Spec Connector - MIL-DTL 5015, I MS3106A18-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 5C 5#12 SKT PLUG

ER 5C 5#12 SKT PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A18-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A18-11S-ND
Circular Connector Assemblies 339-MS3106A18-11S-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Fort Worth, TX, USA
connector,straight plug,class a,size 18,5 #12 solder socket contact,olive drab
70010070
connector,straight plug,class a,size 18,5 #12 solder socket contact,olive drab 70010070
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Supplier's Site
Circular Connector, Plug, 18-11, Cable; Military Specification Amphenol Industrial - 75X2425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Military Specification Amphenol Industrial
75X2425
Circular Connector, Plug, 18-11, Cable; Military Specification Amphenol Industrial 75X2425
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A18-11S MS3106A18-11S MS3106A18-11S MS3106A18-11S 339-MS3106A18-11S-ND 70010070 75X2425
Product Name Connectors Mil-Qualified, Shell Only MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies connector,straight plug,class a,size 18,5 #12 solder socket contact,olive drab Circular Connector, Plug, 18-11, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data