Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A16-9S-RES

Description
ER 4C 2#16 2#12 SKT PLUG
Request a Quote
Description
ER 4C 2#16 2#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106A16-9S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#12 SKT PLUG

ER 4C 2#16 2#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A16-9S-RES
MIL Spec Connector - MIL-DTL 5015, I MS3106A16-9S-RES
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial - 96J8583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial
96J8583
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial 96J8583
CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106A16-9S-RES MS3106A16-9S-RES 96J8583
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details