Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only MS3106A16-11P

Description
5015 Solder Plug Pin Contacts
Request a Quote Datasheet
Description
5015 Solder Plug Pin Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - MS3106A16-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
MS3106A16-11P
Connectors Circular, Industrial - Metal, Insert Only MS3106A16-11P
5015 Solder Plug Pin Contacts

5015 Solder Plug Pin Contacts

Buy Now
 - Amphenol MS3106A16-11P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A16-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A16-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A16-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A16-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A16-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106A16-11P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106A16-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106A16-11P-ND
Circular Connector Assemblies 339-MS3106A16-11P-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial - 96J8570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial
96J8570
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial 96J8570
CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector,straight plug,class a,size 16,2 #12 solder pin contact,olive drab
70010063
connector,straight plug,class a,size 16,2 #12 solder pin contact,olive drab 70010063
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A16-11P Amphenol MS3106A16-11P MS3106A16-11P MS3106A16-11P 339-MS3106A16-11P-ND 96J8570 70010063
Product Name Connectors Circular, Industrial - Metal, Insert Only MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial connector,straight plug,class a,size 16,2 #12 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details