ER 3C 3#12 SKT PLUG
5015 SOLDER PLUG SKT CONTACTS
CONNECTOR
ER 3C 3#12 SKT PLUG
CONNECTOR
MIL-5015 MS/AC THREADED
connector,metal circ,str plug,class a,size 16,3 #12 solder socket cont,olive
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A16-10S | MS3106A16-10S | MS3106A16-10S | MS3106A16-10S | 70010328 | 54H0149 | 96J8566 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | connector,metal circ,str plug,class a,size 16,3 #12 solder socket cont,olive | Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug | |||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Geometry | Straight | ||||||
| Termination | Solder | ||||||
| Voltage Rating | 500 to 700 volts |