MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
ER 3C 3#12 PIN PLUG
ER 3C 3#12 PIN PLUG
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
CIRCULAR CONNECTOR, PLUG, 16-10, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106A16-10P | MS3106A16-10P | Amphenol MS3106A16-10P | 70010061 | 76J3072 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | connector,straight plug,class a,size 16,3 #12 solder pin contact,olive drab | Circular Connector, Plug, 16-10, Cable; Military Specification Amphenol Industrial | ||
| Connector Type | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Coupling | Threaded | Threaded |