The Circular Connector, Plug, 14S-9, Cable, part number 76J3071, is designed to meet military specifications under the MIL-DTL-5015 series. This connector features a straight plug shell style and is equipped with two solder socket contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand reliable performance in military and industrial environments.
ER 2C 2#16S SKT PLUG
5015 Solder Plug SKT Contacts
2 Position Circular Connector Plug, Female Sockets Solder Cup
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
ER 2C 2#16S SKT PLUG
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 2, Socket, Solder, Cable Mount RoHS Compliant: No
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A14S-9S | MS3106A14S-9S | 339-MS3106A14S-9S-ND | MS3106A14S-9S | MS3106A14S-9S | 75X2393 | 76J3071 | 70010059 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 2, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial | Circular Connector, Plug, 14S-9, Cable; Military Specification Amphenol Industrial | connector,straight plug,class a,size 14s,2 #16 solder socket contact,olive drab | ||
| Gender | Male / Plug | Male / Plug | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||||||
| Coupling / Adapter | Coupling / Adapter | |||||||
| Coupling | Threaded | Threaded |