Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A14S-9P-RES

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A14S-9P-RES
MIL Spec Connector - MIL-DTL 5015, I MS3106A14S-9P-RES
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106A14S-9P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial - 96J8558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial
96J8558
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial 96J8558
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A14S-9P-RES Amphenol MS3106A14S-9P-RES 96J8558
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers