3 Position Circular Connector Plug, Male Pins Solder Cup
ER 3C 3#16S PIN PLUG
CONNECTOR
Connector
ER 3C 3#16S PIN PLUG
MIL-5015 MS/AC THREADED
5015 Solder Plug Pin Contacts
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT
CONN MIL-DTL-5015 CIRC PIN 3 POS SLDR ST CBL MNT 3TERM
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3106A14S-7P-ND | Amphenol MS3106A14S-7P | MS3106A14S-7P | MS3106A14S-7P | MS3106A14S-7P | 70010058 | 11J3357 | 27AC9409 | 72C4446 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | connector,straight plug,class a,size 14s,3 #16 solder pin contact,olive drab | Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol | Conn Mil-Dtl-5015 Circ Pin 3 Pos Sldr St Cbl Mnt 3Term Amphenol | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |||
| Mounting | Free Hanging (In-Line) | ||||||||
| Gender | Male / Plug | Male / Plug | |||||||
| Geometry | Straight | ||||||||
| Termination | Solder |