5015 Solder Plug Pin Contacts
ER 5C 5#16S PIN PLUG
Amphenol Industrial MS3106A14S-5P
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DT
12⁄16 Contact Size, 3000 VAC (RMS) Voltage Rating, Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
MS-A class connectors perform many of the vital functions in powering, testing and ground support systems. Class A applications include communications equipment, computers and shipboard installations where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes.
| Heilind Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106A14S-5P | Amphenol MS3106A14S-5P | 2004755 | MS3106A14S-5P | 54H0146 | 70143523 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial | connector,metal circular,str plug,solidbkshl,size 14s,5 #16 solder pin contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Gender | Male / Plug | Male / Plug | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | Straight | ||||
| Mounting | Cable | Free Hanging | ||||
| Coupling | Quick coupling threaded | Threaded | Threaded |