Amphenol Industrial Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial MS3106A14S-1S-RES

Description
ER 3C 3#16S SKT PLUG
Request a Quote
Description
ER 3C 3#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ER 3C 3#16S SKT PLUG

ER 3C 3#16S SKT PLUG

Buy Now
 - Amphenol MS3106A14S-1S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT PLUG

ER 3C 3#16S SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial - 96J8501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
96J8501
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial 96J8501
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106A14S-1S-RES Amphenol MS3106A14S-1S-RES 96J8501
Product Name Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-R3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers