ER 2C 2#16S SKT PLUG
CONNECTOR
MIL-5015 MS/AC THREADED
ER 2C 2#16S SKT PLUG
5015 SOLDER PLUG SKT CONTACTS
2 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A12S-3S | MS3106A12S-3S | MS3106A12S-3S | MS3106A12S-3S | 339-MS3106A12S-3S-ND | 09J9070 | 70010053 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Amphenol Industrial | connector,straight plug,class a,size 12s,2#16 solder socket contact,olive drab | ||
| Gender | Male / Plug | Male / Plug | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Coupling | Threaded | Threaded |