Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A12-5S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A12-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106A12-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A12-5S
MIL Spec Connector - MIL-DTL 5015, I MS3106A12-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial - 96J8482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
96J8482
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial 96J8482
CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106A12-5S 96J8482
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - ECG.0B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details