Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106A12-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A12-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106A12-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106A12-5P
MIL Spec Connector - MIL-DTL 5015, I MS3106A12-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial - 96J8481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
96J8481
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial 96J8481
CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106A12-5P 96J8481
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers