Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R36-7S

Description
ER 47C 40#16 7#12 SKT RECP BOX
Request a Quote
Description
ER 47C 40#16 7#12 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R36-7S - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 SKT RECP BOX

ER 47C 40#16 7#12 SKT RECP BOX

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102R36-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R36-7S
MIL Spec Connector - MIL-DTL 5015, I MS3102R36-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial - 96J8468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial
96J8468
Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial 96J8468
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R36-7S MS3102R36-7S 96J8468
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details