Amphenol Industrial Circular Connector, Receptacle, Size 36, 4 Position, Box; Military Specification Amphenol Industrial MS3102R36-5PX

Description
ER 4C 4#0 PIN RECP BOX
Request a Quote
Description
ER 4C 4#0 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R36-5PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 PIN RECP BOX

ER 4C 4#0 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 36, 4 Position, Box; Military Specification Amphenol Industrial - 96J8464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 4 Position, Box; Military Specification Amphenol Industrial
96J8464
Circular Connector, Receptacle, Size 36, 4 Position, Box; Military Specification Amphenol Industrial 96J8464
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R36-5PX 96J8464
Product Name Circular Connector, Receptacle, Size 36, 4 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers