Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R32-7SZ

Description
ER 35C 28#16 7#12 SKT RECP BOX
Request a Quote
Description
ER 35C 28#16 7#12 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R32-7SZ - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 SKT RECP BOX

ER 35C 28#16 7#12 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R32-7SZ
MIL Spec Connector - MIL-DTL 5015, I MS3102R32-7SZ
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial - 96J8449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial
96J8449
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial 96J8449
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R32-7SZ MS3102R32-7SZ 96J8449
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2000-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers