Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R32-7SX

Description
ER 35C 28#16 7#12 SKT RECP BOX
Request a Quote
Description
ER 35C 28#16 7#12 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R32-7SX - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 SKT RECP BOX

ER 35C 28#16 7#12 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R32-7SX
MIL Spec Connector - MIL-DTL 5015, I MS3102R32-7SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial - 96J8447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial
96J8447
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial 96J8447
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R32-7SX MS3102R32-7SX 96J8447
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details