Amphenol Industrial Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial MS3102R32-7PW

Description
ER 35C 28#16 7#12 PIN RECP BOX
Request a Quote
Description
ER 35C 28#16 7#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R32-7PW - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 PIN RECP BOX

ER 35C 28#16 7#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial - 96J8444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial
96J8444
Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial 96J8444
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R32-7PW 96J8444
Product Name Circular Connector, Receptacle, Size 32, 35 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details