Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R28-21S

Description
ER 37C 37#16 SKT RECP BOX
Request a Quote
Description
ER 37C 37#16 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R28-21S - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT RECP BOX

ER 37C 37#16 SKT RECP BOX

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102R28-21S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R28-21S
MIL Spec Connector - MIL-DTL 5015, I MS3102R28-21S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial - 96J8416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial
96J8416
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial 96J8416
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R28-21S MS3102R28-21S 96J8416
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details