Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R22-28P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R22-28P
MIL Spec Connector - MIL-DTL 5015, I MS3102R22-28P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3102R22-28P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN RECP

ER 7C 7#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Amphenol Industrial - 96J8370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Amphenol Industrial
96J8370
Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Amphenol Industrial 96J8370
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R22-28P Amphenol MS3102R22-28P 96J8370
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
“N” Female to Double Binding Post, Adapter - SALE-9417 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details